Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.00
|
No stock
|
Buy Now | |
Rutronik
from US$3.18
|
-
|
Buy Now | |
Newark Electronics
from US$8.55
|
-
|
Buy Now | |
Future Electronics
from US$6.25
|
-
|
Buy Now | |
Avnet America
from US$6.10
|
-
|
Buy Now | |
RS Americas
from US$7.40
|
-
|
Buy Now | |
element14
from US$11.90
|
-
|
Buy Now | |
Schukat Electronic
from US$2.78
|
-
|
Buy Now | |
Sager
from US$6.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 200mA |
Contact Voltage AC Nom | 60V |
Illumination Colour | Green |
Contact Voltage DC Nom | 50V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Transparent Green |
IP Rating | IP40 |
LDT series NO 1pole illum. | Rutronik |
Illuminated Pushbutton Switch, Spst-No, Off-(On), 200 Ma, 60 V, Green |Schurter 0041.9146.5.1.27 | Newark Electronics |
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front | Future Electronics |
LDT N.O. 1P BEL./ILL. | Avnet America |
SWITCH PUSH SPST-NO 200MA 60V | Schurter 0041.9146.5127 | RS Americas |
Momentary Switch SPST LED GN | Schukat Electronic |
Pushbutton Switches LDT N.O. 1P BEL/ILL | Sager |
SWITCH, P/BUTTON, 1 POLE, NO | Farnell |
Where can I find additional details, specifications and documents for a 0041.9146.5127?
Additional datasheets, footprints and schematics for 0041.9146.5127 are listed on our Part Details page. You can also find images and similar parts to 0041.9146.5127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041.9146.5127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041.9146.5127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041.9146.5127 fall under?
The 0041.9146.5127 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0041.9146.5127 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041.9146.5127 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041.9146.5127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0041.9146.5127 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0041.9146.5127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041.9146.5127 often in real-time on the comparison pages.
What if I can't find stock of 0041.9146.5127?
You can fill out our help required form which you can use to request a quote for 0041.9146.5127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.