Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Cutout Diameter | 8mm |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Square |
Actuator / Cap Colour | Red |
Contact Current AC Max | 200mA |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst-No, 200Ma, 60V | Newark Electronics |
LDT N.O.1P unbel./non-ill. | Avnet America |
SWITCH PUSH SPST-NO 200MA 60V | Schurter 0041.8841.3307 | RS Americas |
Pushbutton Switches LDT N.O.1P unbel./non-ill. | Sager |
Where can I find additional details, specifications and documents for a 0041.8841.3.307?
Additional datasheets, footprints and schematics for 0041.8841.3.307 are listed on our Part Details page. You can also find images and similar parts to 0041.8841.3.307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041.8841.3.307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041.8841.3.307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041.8841.3.307 fall under?
The 0041.8841.3.307 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 0041.8841.3.307 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041.8841.3.307 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041.8841.3.307 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0041.8841.3.307 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 0041.8841.3.307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041.8841.3.307 often in real-time on the comparison pages.
What if I can't find stock of 0041.8841.3.307?
You can fill out our help required form which you can use to request a quote for 0041.8841.3.307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.