Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.86
|
559
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
100
in stock
|
Buy Now | |
RS
from US$3.36
|
-
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
Sager
from US$1.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Schurter Socket, Black, Gold-Plated, 50V, 10A | Distrelec |
Pbh Pb 1101 Test Jack 10A, Black/Plastic Bag |Schurter 0040.1101 | Newark Electronics |
Socket ø2mm Black | RS |
0040 Series ╪ 2 mm 10 A Black PCB Mounting Test Jack | Future Electronics |
TEST JACK PB | Avnet America |
Test Jack | RS Americas |
Test Plugs & Test Jacks TEST JACK PB | Sager |
Where can I find additional details, specifications and documents for a 0040.1101?
Additional datasheets, footprints and schematics for 0040.1101 are listed on our Part Details page. You can also find images and similar parts to 0040.1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0040.1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0040.1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0040.1101 fall under?
The 0040.1101 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 0040.1101 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0040.1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 0040.1101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0040.1101 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for 0040.1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0040.1101 often in real-time on the comparison pages.
What if I can't find stock of 0040.1101?
You can fill out our help required form which you can use to request a quote for 0040.1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.