0040.1212 Test & Laboratory Equipment by Schurter

PBD 1211, SWITCH / TEST JACK, PCB MOUNTING, 6.3 A, TEST JACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.85

Distributor Stock
Logo for Newark
Newark
from US$8.25
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.37
-
Buy Now
Logo for Sager
Sager
from US$6.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Pbh Pbd 1211 Test Jack 6.3A, Red/Plastic Bag |Schurter 0040.1212 | Newark Electronics
6.3 A RED PCB Mounting Through Hole Test Jack | Future Electronics
TEST JACK PBD 6.3A RED | Avnet America
Test Jack | RS Americas
Test Plugs & Test Jacks TEST JACK PBD 6.3A RED | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0040.1212?

Additional datasheets, footprints and schematics for 0040.1212 are listed on our Part Details page. You can also find images and similar parts to 0040.1212 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0040.1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0040.1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0040.1212 fall under?

The 0040.1212 is listed under Test & Measurement > More Test & Laboratory Equipment.

Can I view similar or alternative parts?

You can view similar parts to 0040.1212 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0040.1212 you can contact the distributor directly for product support, shipping queries etc.

Is the 0040.1212 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0040.1212 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 0040.1212.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0040.1212 often in real-time on the comparison pages.

What if I can't find stock of 0040.1212?

You can fill out our help required form which you can use to request a quote for 0040.1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay