Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Antistatic Bag |
---|---|
Length - Imperial | 17" |
Length - Metric | 435mm |
Width - Imperial | 15" |
Width - Metric | 380mm |
Bag Thickness | - |
Bag Colour | Pink |
Seal Type | Self Seal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 2s |
Colour | Pink |
ESD Storage Type | Bag |
Enclosure Material | Polyethylene (PE) |
External Height - Imperial | 15" |
External Height - Metric | 380mm |
External Width - Imperial | 17" |
External Width - Metric | 435mm |
Internal Height - Metric | 380mm |
Material | LDPE/LLDPE |
Shielding Material | Aluminium |
Surface Resistivity Max | 100000Mohm/sq |
Antistatic Bubble Bag, 375Deg F, Pink | Newark Electronics |
Where can I find additional details, specifications and documents for a 004-0018F?
Additional datasheets, footprints and schematics for 004-0018F are listed on our Part Details page. You can also find images and similar parts to 004-0018F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 004-0018F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 004-0018F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 004-0018F fall under?
The 004-0018F is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 004-0018F when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 004-0018F you can contact the distributor directly for product support, shipping queries etc.
Is the 004-0018F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 004-0018F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 004-0018F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 004-0018F often in real-time on the comparison pages.
What if I can't find stock of 004-0018F?
You can fill out our help required form which you can use to request a quote for 004-0018F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.