Status: | Unknown |
---|---|
Series: | 0038 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Product Range | 0038 Series |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Wrap Position Receptacle, Pc Board, Press Fit | Newark Electronics |
0038 Series 0.125-0.25mm leads Wrapost Receptacle | Future Electronics |
Circuit Board Hardware - PCB | Mill-Max 0038-3-17-15-30-27-02-0 | RS Americas |
IC & Component Sockets SOCK KNURL/3-L WRAP | Sager |
Where can I find additional details, specifications and documents for a 0038-3-17-15-30-27-02-0?
Additional datasheets, footprints and schematics for 0038-3-17-15-30-27-02-0 are listed on our Part Details page. You can also find images and similar parts to 0038-3-17-15-30-27-02-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0038-3-17-15-30-27-02-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0038-3-17-15-30-27-02-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0038-3-17-15-30-27-02-0 fall under?
The 0038-3-17-15-30-27-02-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0038-3-17-15-30-27-02-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0038-3-17-15-30-27-02-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0038-3-17-15-30-27-02-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0038-3-17-15-30-27-02-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for 0038-3-17-15-30-27-02-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0038-3-17-15-30-27-02-0 often in real-time on the comparison pages.
What if I can't find stock of 0038-3-17-15-30-27-02-0?
You can fill out our help required form which you can use to request a quote for 0038-3-17-15-30-27-02-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.