Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
49
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED | Transfer Multisort Elektronik |
Asl 3 L 81 Gn Gn S/Carton Box |Schurter 0035.9640.4 | Newark Electronics |
ASL 1 BLOCK GN | Future Electronics |
LED Holder, Single, w/T1, 3mm LED, Green, 90-Degree Pin Leads, ASL | Schurter 0035.9640.4 | RS Americas |
ASL 1ER BLOCK GN 17W | TTI Europe |
LED Circuit Board Indicators ASL 1ER BLOCK GN | Sager |
Where can I find additional details, specifications and documents for a 0035.9640.4?
Additional datasheets, footprints and schematics for 0035.9640.4 are listed on our Part Details page. You can also find images and similar parts to 0035.9640.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0035.9640.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035.9640.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0035.9640.4 fall under?
The 0035.9640.4 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to 0035.9640.4 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0035.9640.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 0035.9640.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0035.9640.4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0035.9640.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0035.9640.4 often in real-time on the comparison pages.
What if I can't find stock of 0035.9640.4?
You can fill out our help required form which you can use to request a quote for 0035.9640.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.