Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$328.02
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
476
in stock
|
Buy Now | |
element14
from US$4.25
|
214
in stock
|
Buy Now | |
Farnell
from US$2.34
|
214
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
4
in stock
|
Buy Now | |
Newark Electronics
-
|
214
in stock
|
Buy Now | |
RS Americas
from US$134.91
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 500V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 7.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 7.9mm |
Secondary Insulation Material | PVC |
Wire | Transfer Multisort Elektronik |
CABLE, SCRN, 2PAIR, GREY, 0.5MM, PER M | element14 |
CABLE, SCRN, 2PAIR, GREY, 0.5MM, PER M | Farnell |
UNITRONIC LIYCY(TP) Cable 2x2 0,50mm¦ | RS |
Lapp Multipair Cable PVC 2x2x0.5mm² Bare Copper Grey 50m | Distrelec |
Multipair Shielded Cable, 2, 21 Awg, 0.5 Mm Rohs Compliant: Yes |Lapp Kabel 0035810 | Newark Electronics |
Cable, Flexible, UNITRONIC LiYCY (TP), 20 AWG/2Pr, Shielded, 250V, CE | Lapp Group 0035810 | RS Americas |
Where can I find additional details, specifications and documents for a 0035810?
Additional datasheets, footprints and schematics for 0035810 are listed on our Part Details page. You can also find images and similar parts to 0035810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0035810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0035810 fall under?
The 0035810 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0035810 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0035810 you can contact the distributor directly for product support, shipping queries etc.
Is the 0035810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0035810 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Distrelec have stock available or on a lead time for 0035810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0035810 often in real-time on the comparison pages.
What if I can't find stock of 0035810?
You can fill out our help required form which you can use to request a quote for 0035810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.