0035.9660 Optoelectronics & Displays by Schurter

AST LED HOLDER (WITHOUT LED) / Plastic bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.52
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.16
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Sager
Sager
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

0035.9660 LED HOLDER | Rutronik
Ast 3 42 D/Plastic Bag |Schurter 0035.9660 | Newark Electronics
Ast Led 2X Holder W/o Led 1Way 3Mm / Plastic Bag | Future Electronics
AST LED HOLDER (WITHOUT LED) | Avnet America
LED Holder, for Two T1, 3mm LEDs, 2x1 Configuration, Thermoplastic, AST | Schurter 0035.9660 | RS Americas
LED Mounting Hardware AST LED 2x HOLDER w/o LED 1WAY 3mm | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0035.9660?

Additional datasheets, footprints and schematics for 0035.9660 are listed on our Part Details page. You can also find images and similar parts to 0035.9660 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0035.9660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035.9660 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0035.9660 fall under?

The 0035.9660 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to 0035.9660 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0035.9660 you can contact the distributor directly for product support, shipping queries etc.

Is the 0035.9660 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0035.9660 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0035.9660.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0035.9660 often in real-time on the comparison pages.

What if I can't find stock of 0035.9660?

You can fill out our help required form which you can use to request a quote for 0035.9660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay