Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
200
in stock
|
Buy Now | |
SOS electronic
from US$0.29
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$2.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 125mA |
---|---|
Voltage Rating VAC | 250VAC |
Product Range | MSF 250 Series |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CCC |
Body Diameter | 8.5mm |
Breaking Capacity | 35A @ 250V AC |
External Length / Height | 8.5mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Mounting | Through Hole |
Fuse Size Imperial | 0.33" x 0.3" |
Fuse Size Metric | 8.5mm x 8.5mm |
Fuse Type Blowing Characteristic | Quick Acting F |
Lead Diameter | 0.64mm |
Lead Length | 4.3mm |
Lead Spacing | 5.08mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Drop @ Rated Current | 550mV |
Miniature Fuse short Quick Acting 0,125A | Schukat Electronic |
Fuse, Pcb, 125Ma, 250V, Fast Acting | Newark Electronics |
Thermoplastic Body PCB Radial Fuse MSF 250 Fast-Acting F 125mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse PCB radial MSF250 0.125A F | RS |
MSF250 Series Fast-Acting 250 V 0.125 A ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics |
MSF 250 FUSE 125mA F | Avnet America |
Fuse Subminiature Quick-Acting 0.125A 250VAC 8.5x8.5mm 2-Pin Short PCB Mnt | Schurter 0034.6005 | RS Americas |
FUSE, PCB, QUICK BLOW, MSF F125MA/250V | element14 |
Fuses with Leads - Through Hole MSF 125mA 250V FUSE | Sager |
Where can I find additional details, specifications and documents for a 0034.6005?
Additional datasheets, footprints and schematics for 0034.6005 are listed on our Part Details page. You can also find images and similar parts to 0034.6005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6005 fall under?
The 0034.6005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.6005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6005 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6005 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, SOS electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0034.6005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6005 often in real-time on the comparison pages.
What if I can't find stock of 0034.6005?
You can fill out our help required form which you can use to request a quote for 0034.6005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.