Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
157
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$4.85
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$3.68
|
-
|
Buy Now |
Fuse Current | 40mA |
---|---|
Voltage Rating VAC | 250VAC |
Product Range | MSF 250 Series |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 8.5mm |
Breaking Capacity | 35A @ 250V AC |
External Length / Height | 8.5mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Mounting | Through Hole |
Fuse Size Imperial | 0.33" x 0.3" |
Fuse Size Metric | 8.5mm x 8.5mm |
Fuse Type Blowing Characteristic | Quick Acting F |
Lead Diameter | 0.64mm |
Lead Length | 4.3mm |
Lead Spacing | 5.08mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Drop @ Rated Current | 400mV |
Msf 250 Fuse F 40Ma/Plastic Bag |Schurter 0034.6000 | Newark Electronics |
Miniature Fuse short Quick Acting 0,04A | Schukat Electronic |
MSF 250 FUSE 40mA F | RS |
Fuse Subminiature Quick-Acting 0.04A 250VAC 8.5x8.5mm 2-Pin Short PCB Mnt | Schurter 0034.6000 | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
MSF250 0.04A 250V SUBM FAST | Rutronik |
MSF Series Fast-Acting 0.04 A ╪ 8.5 x 8.5 mm Through Hole Fuse | Future Electronics |
FUSE, PCB, QUICK BLOW, 40MA | element14 |
Fuses with Leads - Through Hole MSF 250 40mA F 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6000?
Additional datasheets, footprints and schematics for 0034.6000 are listed on our Part Details page. You can also find images and similar parts to 0034.6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6000 fall under?
The 0034.6000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.6000 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6000 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 0034.6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6000 often in real-time on the comparison pages.
What if I can't find stock of 0034.6000?
You can fill out our help required form which you can use to request a quote for 0034.6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.