Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
6,420
in stock
|
Buy Now | |
element14
from US$0.26
|
9,613
in stock
|
Buy Now | |
Farnell
from US$0.27
|
9,293
in stock
|
Buy Now | |
Sager
from US$0.26
|
9,209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
8,480
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
4,550
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,070
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
980
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
635
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
480
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,090
in stock
|
Buy Now | |
Avnet America
-
|
1,699
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
FUSE, ANTISURGE, GLASS, 1A, 5X20MM | element14 |
Cartridge Fuses FST 5X20 250V 1A | Sager |
Fuse: fuse | Transfer Multisort Elektronik |
FST 5x20 Fuse T, L, 1A / 250 VAC | RS |
FST 1A SLOW 250V 5x20 Glass | Rutronik |
FST 5X20 FUSE 1A T | TTI Europe |
Fuse 5x20 Time-lag 1A | Schukat Electronic |
Fuse, Cartridge, 1A, 5X20Mm, Time Delay | Newark Electronics |
Time-Lag Cylinder Fuse, 1A, 250VAC, 5 x 20mm, Glass Cartridge, FST 5 x 20 Series | Schurter 0034.3117 | RS Americas |
Schurter Fuse 5 x 20mm, 1A, 250V, Time Lag T | Distrelec |
FST Series Time Lag 250 V 1 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0034.3117?
Additional datasheets, footprints and schematics for 0034.3117 are listed on our Part Details page. You can also find images and similar parts to 0034.3117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3117 fall under?
The 0034.3117 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3117 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3117 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3117 have stock available?
Authorised distributors including element14, Farnell, Sager, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0034.3117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3117 often in real-time on the comparison pages.
What if I can't find stock of 0034.3117?
You can fill out our help required form which you can use to request a quote for 0034.3117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.