Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
8,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,847
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
999
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
400
in stock
|
Buy Now | |
element14
from US$0.20
|
260
in stock
|
Buy Now | |
Farnell
from US$0.20
|
260
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
29
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20mm 3.15A F series FSF | RS |
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act | Newark Electronics |
Quick-Acting Fuse, 3.15A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1521 | RS Americas |
Fuse 5x20 Quick-acting 3,15A | Schukat Electronic |
FUSE, FAST ACTING, GLASS, 3.15A | element14 |
Schurter Fuse 5 x 20mm, 3.15A, 250V, Quick Acting F | Distrelec |
FSF 3.15A 250V | Rutronik |
FSF 5X20 FUSE 3.15A F | Avnet America |
FSF 5X20 FUSE 3.15A F 250VAC | TTI Europe |
Cartridge Fuses FSF 5X20 250V 3.15A | Sager |
Where can I find additional details, specifications and documents for a 0034.1521?
Additional datasheets, footprints and schematics for 0034.1521 are listed on our Part Details page. You can also find images and similar parts to 0034.1521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1521 fall under?
The 0034.1521 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1521 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1521 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1521 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Schukat Electronic have stock available or on a lead time for 0034.1521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1521 often in real-time on the comparison pages.
What if I can't find stock of 0034.1521?
You can fill out our help required form which you can use to request a quote for 0034.1521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.