Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
680
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 160mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Quick-acting 0,16A | Schukat Electronic |
Fuse 5x20mm 160mA F series FSF | RS |
FSF 0.16A FAST 250V 5x20 Glass | Rutronik |
Fsf 5X20 Fuse F 160Ma L 250V Ac/Carton Box |Schurter 0034.1508 | Newark Electronics |
FUSE GLASS 160MA 250VAC 5X20MM | Future Electronics |
FSF 5X20 FUSE 160mA F | Avnet America |
Fuse, Cylinder, Quick-Acting, 0.16 A, 250 VAC, 5x20mm, Glass, Cartridge | Schurter 0034.1508 | RS Americas |
FUSE, FAST ACTING, FSF F160MAL250V | element14 |
Cartridge Fuses FSF 5X20 250V 160mA | Sager |
Where can I find additional details, specifications and documents for a 0034.1508?
Additional datasheets, footprints and schematics for 0034.1508 are listed on our Part Details page. You can also find images and similar parts to 0034.1508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1508 fall under?
The 0034.1508 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1508 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1508 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1508 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Rutronik and Newark Electronics have stock available or on a lead time for 0034.1508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1508 often in real-time on the comparison pages.
What if I can't find stock of 0034.1508?
You can fill out our help required form which you can use to request a quote for 0034.1508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.