Status: | Unknown |
---|---|
Series: | MST 250 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
740
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,000
in stock
|
Buy Now | |
SOS electronic
from US$0.20
|
590
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
311
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 800mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MST 250 Series |
Voltage Rating V DC | 63V |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jan-2019) |
MST250 0.8A 250V SLOW shortpins | Rutronik |
Fuse, Pcb, 800Ma, 250V, Time Delay | Newark Electronics |
Fuse PCB radial MST250 0.8A T | RS |
Thermoplastic Body PCB Radial Fuse MST 250 Slow-Acting T 800mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic |
Miniature Fuse Short Time-lag 0,8A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
MSF Series Time Lag 63 V 0.8 A ╪ 8.5 x 8.5 mm Thermoplastic Through Hole Fuse | Future Electronics |
MST 250 FUSE 800mA T | Avnet America |
Fuse, Subminiature, Non Resettable, 800 mA, 250 V, 80 mV (Typ.), Radial Leaded | Schurter 0034.6614 | RS Americas |
Fuses with Leads - Through Hole MST 250 800mA T 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6614?
Additional datasheets, footprints and schematics for 0034.6614 are listed on our Part Details page. You can also find images and similar parts to 0034.6614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6614 fall under?
The 0034.6614 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6614 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6614 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6614 have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS, SOS electronic and Schukat Electronic have stock available or on a lead time for 0034.6614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6614 often in real-time on the comparison pages.
What if I can't find stock of 0034.6614?
You can fill out our help required form which you can use to request a quote for 0034.6614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.