Status: | Unknown |
---|---|
Series: | MST 250 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
900
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,072
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
1,000
in stock
|
Buy Now | |
Sager
from US$0.41
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
885
in stock
|
Buy Now | |
element14
from US$0.40
|
810
in stock
|
Buy Now | |
Farnell
from US$0.39
|
810
in stock
|
Buy Now | |
SOS electronic
from US$0.19
|
650
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now |
Fuse Current | 500mA |
---|---|
Voltage Rating VAC | 250VAC |
Product Range | MST 250 Series |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Breaking Capacity | 35A @ 250V AC |
Fuse Mounting | Through Hole |
Fuse Size Imperial | 0.33" x 0.3" |
Fuse Size Metric | 8.5mm x 8.5mm |
Fuse Type Blowing Characteristic | Antisurge T |
MST250 0.5A 250V SUBM SLOW | Rutronik |
Fuse, Pcb, 500Ma, 250V, Time Delay | Newark Electronics |
Miniature Fuse Short Time-lag 0,5A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
Subminiature Fuse, No Reset, 500 mA, 250V, 100 mV, Radial Lead, MSF 125 Series | Schurter 0034.6612 | RS Americas |
Fuses with Leads - Through Hole MST 250 500mA T 4.3 | Sager |
Fuse PCB radial MST250 0.5A T | RS |
PCB FUSE, TIME DELAY, 0.5A, 250VAC | element14 |
Thermoplastic Body PCB Radial Fuse MST 250 Slow-Acting T 500mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic |
MST 250 FUSE 500mA T | Avnet Abacus |
MST250 Series Time Lag 250 V 0.5 A ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics |
Schurter Radial Fuse 500mA 250V Slow Blow | Distrelec |
Where can I find additional details, specifications and documents for a 0034.6612?
Additional datasheets, footprints and schematics for 0034.6612 are listed on our Part Details page. You can also find images and similar parts to 0034.6612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6612 fall under?
The 0034.6612 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.6612 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6612 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6612 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0034.6612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6612 often in real-time on the comparison pages.
What if I can't find stock of 0034.6612?
You can fill out our help required form which you can use to request a quote for 0034.6612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.