Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.44 |
1,860
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.25 |
35,540
|
Buy Now |
![]() |
Sager | US$0.35 |
17,397
|
Buy Now |
![]() |
element14 | US$0.40 |
10,089
|
Buy Now |
![]() |
Farnell | US$0.49 |
6,436
|
Buy Now |
![]() |
Rutronik | US$0.13 |
4,200
|
Buy Now |
![]() |
Avnet Abacus | - |
3,000
|
Buy Now |
![]() |
TTI Europe | US$0.23 |
2,560
|
Buy Now |
![]() |
Newark Electronics | US$0.37 |
1,491
|
Buy Now |
![]() |
Distrelec | US$0.39 |
669
|
Buy Now |
![]() |
Future Electronics | US$0.38 |
440
|
Buy Now |
![]() |
Schukat Electronic | US$0.19 |
10
|
Buy Now |
![]() |
RS Americas | US$0.44 |
3
|
Buy Now |
![]() |
Rapid Electronics | US$0.14 |
-
|
Buy Now |
![]() |
Avnet America | US$0.27 |
-
|
Buy Now |
![]() |
Avnet Asia | US$0.15 |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 50A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 50A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
Fuse: fuse | Transfer Multisort Elektronik |
Cartridge Fuses FST 5X20 250V 5A | Sager |
FUSE, ANTISURGE 5A | element14 |
FST 5A SLOW 250V 5x20 Glass | Rutronik |
FST 5X20 FUSE 5A T | TTI Europe |
Fuse 5x20mm 5A T series FST | Euro-Tech |
Fuse, Fuse | RS |
Fst 5X20, 5 A, 250 Vac, Time-Lag T, Non-Resettable Fuse Rohs Compliant: Yes |Schurter 0034.3124 | Newark Electronics |
Schurter Fuse 5 x 20mm, 5A, 250V, Time Lag T | Distrelec |
FUSE FST 5X20 250V 5A | Rotakorn Electronics |
Fuse Miniature Slow Blow Acting 5A 250V Holder Cartridge 5 X 20mm Glass | Holdelec |
FST Series Time Lag 250 V 5 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Fuse 5x20 Time-lag 5A | Schukat Electronic |
Time-Lag Cylinder Fuse, 5A, 250VAC, 5 x 20mm, Glass Cartridge, FST 5 x 20 Series | Schurter 0034.3124 | RS Americas |
Schurter 0034.3124 FST Miniature Fuse 5x20mm Time Delay 5A (Pack of 10) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 0034.3124?
Additional datasheets, footprints and schematics for 0034.3124 are listed on our Part Details page. You can also find images and similar parts to 0034.3124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3124 fall under?
The 0034.3124 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3124 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3124 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3124 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, element14, Farnell and Rutronik have stock available or on a lead time for 0034.3124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3124 often in real-time on the comparison pages.
What if I can't find stock of 0034.3124?
You can fill out our help required form which you can use to request a quote for 0034.3124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.