Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
5
units
|
Buy Now |
![]() |
Newark Electronics |
3,000
units
|
Buy Now |
![]() |
TTI Europe |
1,460
units
|
Buy Now |
![]() |
RS Americas |
1,000
units
|
Buy Now |
![]() |
Rutronik |
590
units
|
Buy Now |
![]() |
Farnell |
280
units
|
Buy Now |
![]() |
element14 |
240
units
|
Buy Now |
![]() |
Onlinecomponents.com |
135
units
|
Buy Now |
![]() |
Schukat Electronic |
130
units
|
Buy Now |
![]() |
Arrow Electronics |
30
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 160mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
Fuse, Cartridge, 0.16A, Time Delay | Newark Electronics |
FST 5X20 FUSE 160MA T | TTI Europe |
Fuse 5x20mm 160mA T series FST | Euro-Tech |
Time-Lag Cylinder Fuse, 0.16A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | RS Americas |
FST 160mA 250V 5x20 glass slow | Rutronik |
FUSE, ANTISURGE, GLASS, FST T160MAL250V | Farnell |
FST 5X20 FUSE 160mA T | Onlinecomponents.com |
Fuse 5x20 Time-lag 0,16A | Schukat Electronic |
Schurter Fuse 5 x 20mm, 160mA, 250V, Time Lag T | Distrelec |
Cartridge Fuses FST 5X20 250V 160mA | Sager |
FST 5X20 250V 160mA | Mouser Electronics |
Where can I find additional details, specifications and documents for a 0034.3109?
Additional datasheets, footprints and schematics for 0034.3109 are listed on our Part Details page. You can also find images and similar parts to 0034.3109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3109 fall under?
The 0034.3109 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3109 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3109 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3109 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, RS Americas, Rutronik and Farnell have stock available or on a lead time for 0034.3109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3109 often in real-time on the comparison pages.
What if I can't find stock of 0034.3109?
You can fill out our help required form which you can use to request a quote for 0034.3109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.