Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
TTI Europe |
770
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
473
units
|
Buy Now |
![]() |
Arrow Electronics |
350
units
|
Buy Now |
![]() |
Onlinecomponents.com |
75
units
|
Buy Now |
![]() |
element14 |
2
units
|
Buy Now |
![]() |
Newark Electronics |
2
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 63mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Fuse Body Material | Glass |
FST 5X20 FUSE 63MA T | TTI Europe |
Fuse: fuse | Transfer Multisort Elektronik |
FST 5X20 FUSE 63mA T | Onlinecomponents.com |
NON ROHS / FUSIBLE 5x20 63MA 250V / BOX 10 PCS | Holdelec |
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay | Newark Electronics |
Cartridge Fuses FST 5X20 250V 63mA | Sager |
FST Series Time Lag 250 V 0.063 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
FST 5X20 250V 63mA | Mouser Electronics |
FUSE, ANTISURGE 63MA | Farnell |
Fuse, Cylinder, Time-Lag, 0.063 A, 250 VAC, 5x20mm, Glass, Cartridge | RS Americas |
Where can I find additional details, specifications and documents for a 0034.3105?
Additional datasheets, footprints and schematics for 0034.3105 are listed on our Part Details page. You can also find images and similar parts to 0034.3105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3105 fall under?
The 0034.3105 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3105 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3105 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3105 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Arrow Electronics, Onlinecomponents.com and element14 have stock available or on a lead time for 0034.3105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3105 often in real-time on the comparison pages.
What if I can't find stock of 0034.3105?
You can fill out our help required form which you can use to request a quote for 0034.3105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.