Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
TTI Europe
from US$0.18
|
4,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,160
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
697
in stock
|
Buy Now | |
Farnell
from US$0.26
|
618
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
605
in stock
|
Buy Now | |
element14
from US$0.19
|
598
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
507
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | 63A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
FSF 5X20 FUSE 6.3A F | TTI Europe |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Quick-acting 6,3A | Schukat Electronic |
Schurter Fuse 5 x 20mm, 6.3A, 250V, Quick Acting F | Distrelec |
FUSE, FAST ACTING, GLASS, 6.3A | Farnell |
Quick-Acting Fuse, 6.3A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1524 | RS Americas |
Fuse, Cartridge, 6.3A, 5X20Mm, Fast Act | Newark Electronics |
FSF 5x20 6.3A 250V fast | Rutronik |
Fuse FSF 5x20 Quick Acting F, 6.3A, 250V | RS |
Cartridge Fuses 6.3A 250 | Sager |
Where can I find additional details, specifications and documents for a 0034.1524?
Additional datasheets, footprints and schematics for 0034.1524 are listed on our Part Details page. You can also find images and similar parts to 0034.1524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1524 fall under?
The 0034.1524 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1524 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1524 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1524 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Schukat Electronic, Distrelec and Farnell have stock available or on a lead time for 0034.1524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1524 often in real-time on the comparison pages.
What if I can't find stock of 0034.1524?
You can fill out our help required form which you can use to request a quote for 0034.1524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.