Status: | Unknown |
---|---|
Series: | OGD Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.59
|
1,500
in stock
|
Buy Now | |
element14
from US$1.29
|
690
in stock
|
Buy Now | |
Farnell
from US$1.22
|
690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
520
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Surface Mount |
No. of Fuses | 1Fuses |
Product Range | OGD Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 5mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
SMD Fuse Holder 5x20/6,3x32 Horizontal | Schukat Electronic |
Fuseholder, SMD | element14 |
FUSE HOLDER, SMD | Farnell |
Fuse holder | Transfer Multisort Elektronik |
OGD-SMD FUSEHOLDER 600V 10 A | TTI Europe |
Fuse Block,1-Pole,600VAC/DC,16A, Solder SMT, Hrzntl PCB Mnt,5x20/6.3x32mm, UL94V-0 | Schurter 0031.8241 | RS Americas |
0031.8241 FUSEHOLDERSMD | Rutronik |
Fuseholder SMD 6,3x32mm 5x20mm OGN | RS |
OGD-SMD Series 5 x 20 mm Thermoplastic Open Design Fuseholder | Future Electronics |
OGD-SMD FUSEHOLDER 5X20/6.3X32 | Avnet America |
Fuse Holder OGD-SMD FUSEHOLDER 5X20/6.3X32 | Sager |
Where can I find additional details, specifications and documents for a 0031.8241?
Additional datasheets, footprints and schematics for 0031.8241 are listed on our Part Details page. You can also find images and similar parts to 0031.8241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.8241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.8241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.8241 fall under?
The 0031.8241 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.8241 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.8241 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.8241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.8241 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 0031.8241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.8241 often in real-time on the comparison pages.
What if I can't find stock of 0031.8241?
You can fill out our help required form which you can use to request a quote for 0031.8241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.