Status: | Unknown |
---|---|
Series: | UH Series |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
926
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
779
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
715
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
700
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
604
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
233
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Sager
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | UH Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
Fuse holder | Transfer Multisort Elektronik |
Schurter Open fuse holder, UH 5 x 20 mm | Distrelec |
UH 5 x 20 mm 10 A Open Design Fuseholder | Future Electronics |
UH FUSEHOLDER 5X20 | TTI Europe |
Fuseholder, 10A, 250V, Thermoset, Socket, Nickel-Silver Clips, Board, UH Series | Schurter 0031.5001 | RS Americas |
Fuseholder | RS |
Fuse Holder, 5 X 20Mm, Screw Mount | Newark Electronics |
UH FUSEHOLDER 5X20 IP 00 | Avnet America |
Fuse Holder FUSE HOLDER 5X20MM | Sager |
Where can I find additional details, specifications and documents for a 0031.5001?
Additional datasheets, footprints and schematics for 0031.5001 are listed on our Part Details page. You can also find images and similar parts to 0031.5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.5001 fall under?
The 0031.5001 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.5001 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.5001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.5001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Future Electronics, TTI Europe and RS Americas have stock available or on a lead time for 0031.5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.5001 often in real-time on the comparison pages.
What if I can't find stock of 0031.5001?
You can fill out our help required form which you can use to request a quote for 0031.5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.