Status: | Unknown |
---|---|
Series: | UNITRONIC Li2YCY (TP) Series |
RoHS: | Unknown |
Prices starting from US$2.78
Cable Shielding | Screened |
---|---|
No. of Pairs | 5 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 250V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 8.3mm |
Product Range | UNITRONIC Li2YCY (TP) Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
UNITRONIC LI2YCY TP 5 x 2x0.25mm Cable | RS |
Multipair Cable, 5Pair, 100M, Gry Rohs Compliant: Yes |Lapp Kabel 0031373 | Newark Electronics |
MULTIPAIR CABLE, 5PAIR, 100M, GRY | element14 |
Lapp Multipair Cable PVC 5x2x0.25mm² Bare Copper Grey 50m | Distrelec |
Where can I find additional details, specifications and documents for a 0031373?
Additional datasheets, footprints and schematics for 0031373 are listed on our Part Details page. You can also find images and similar parts to 0031373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031373 fall under?
The 0031373 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0031373 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031373 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031373 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0031373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031373 often in real-time on the comparison pages.
What if I can't find stock of 0031373?
You can fill out our help required form which you can use to request a quote for 0031373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.