Status: | Unknown |
---|---|
Series: | FAS Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
No stock
|
Buy Now | |
TTI Europe
from US$2.20
|
45,300
in stock
|
Buy Now | |
Future Electronics
from US$4.82
|
3,240
in stock
|
Buy Now | |
Rutronik
from US$1.49
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
1,165
in stock
|
Buy Now | |
Distrelec
from US$4.17
|
771
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
160
in stock
|
Buy Now | |
element14
from US$4.36
|
160
in stock
|
Buy Now | |
Farnell
from US$5.79
|
160
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
Sager
from US$4.52
|
-
|
Buy Now |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | FAS Series |
Voltage Rating VAC | 250V |
FAS FUSEHOLDER 5X20 IP 40 | TTI Europe |
FAS 5 x 20 mm 6.3 A Shock Safe Fingergrip Straight Slot Knob Cap Fuseholder | Future Electronics |
FAS Holder IP40 THT hor. 400V | Rutronik |
Fuse holder | Transfer Multisort Elektronik |
Schurter Fuse Holder 5 x 20 mm 10MOhm 400V 6.3A Black Thermoplastic PCB IP40 | Distrelec |
Fuseholder, 5 x 20mm, IP41, FAS Series | Schurter 0031.3501 | RS Americas |
Fuse Holder, 5 X 20Mm, Pcb | Newark Electronics |
Fuse Holder FAS F'GRIP/SLOT | Sager |
Where can I find additional details, specifications and documents for a 0031.3501?
Additional datasheets, footprints and schematics for 0031.3501 are listed on our Part Details page. You can also find images and similar parts to 0031.3501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3501 fall under?
The 0031.3501 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.3501 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3501 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.3501 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 0031.3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3501 often in real-time on the comparison pages.
What if I can't find stock of 0031.3501?
You can fill out our help required form which you can use to request a quote for 0031.3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.