Status: | Unknown |
---|---|
Series: | FUP Series |
RoHS: | Unknown |
Prices starting from US$7.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.40
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.68
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$7.83
|
12
in stock
|
Buy Now | |
Micros
from US$9.19
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$14.56
|
-
|
Buy Now | |
Future Electronics
from US$11.32
|
-
|
Buy Now | |
Avnet America
from US$10.38
|
-
|
Buy Now | |
RS Americas
from US$17.25
|
-
|
Buy Now | |
element14
from US$10.58
|
-
|
Buy Now | |
Sager
from US$10.77
|
-
|
Buy Now | |
Farnell
from US$16.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 30A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | FUP Series |
Voltage Rating VAC | 500V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Approvals @ 10A | VDE |
Approvals @ 16A | UL/CSA |
Case Material | Thermoplastic |
Colour | Black |
Current Rating | 16A |
External Depth | 54.8mm |
External Length / Height | 16.5mm |
Flammability Rating | UL 94V-0 |
Fuse Size Metric | 5mm x 20mm |
Head Diameter | 19mm |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Rating | 4W |
Fuse Holder FUP IP40 16A 5x20mm | RS |
Fuse holder | Transfer Multisort Elektronik |
PC Fuse Holder VDE 5x20 Horizontal | Schukat Electronic |
Fuse Holder, 600 V, 500 V, 30 A, Enclosed Bayonet Style, Through Hole, 1 |Schurter 0031.2510 | Newark Electronics |
Fuse Holder FUP FUSEHOLDER 5X20 IP 40 | Future Electronics |
FUP FUSEHOLDER 5X20 IP 40 | Avnet America |
Shock-Safe Horizontal Fuse Holder, Slot Knob, 30A, 250V, 5x20mm | Schurter 0031.2510 | RS Americas |
Where can I find additional details, specifications and documents for a 0031.2510?
Additional datasheets, footprints and schematics for 0031.2510 are listed on our Part Details page. You can also find images and similar parts to 0031.2510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2510 fall under?
The 0031.2510 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.2510 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2510 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.2510 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Micros and Newark Electronics have stock available or on a lead time for 0031.2510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2510 often in real-time on the comparison pages.
What if I can't find stock of 0031.2510?
You can fill out our help required form which you can use to request a quote for 0031.2510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.