Status: | Unknown |
---|---|
Series: | FUP Series |
RoHS: | Compliant |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.69
|
270
in stock
|
Buy Now | |
Sager
from US$5.52
|
994
in stock
|
Buy Now | |
Future Electronics
from US$3.96
|
925
in stock
|
Buy Now | |
Schukat Electronic
from US$4.32
|
254
in stock
|
Buy Now | |
RS Americas
from US$7.90
|
85
in stock
|
Buy Now | |
Rutronik
from US$3.83
|
25
in stock
|
Buy Now | |
Micros
from US$4.48
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.99
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
TTI Europe
from US$4.15
|
-
|
Buy Now |
Product Range | FUP Series |
---|---|
Fuse Current | 16A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 1/4" x 1.1/4", 6.3mm x 32mm |
Fuse Size Metric | 6.3mm x 32mm |
Holder Terminals | Solder Lug |
RoHS Compliant | Yes |
Fuse Holder Accessories CARRIER FUL/FUP IP40 | Sager |
Hldr | RS |
Caps to Fuse Holder 6,3x32 IP40 | Schukat Electronic |
Fuseholder, 6.3 x 32mm, 16A, 250V, Thermoset, Panel Mount, Screw, FUL Series | Schurter 0031.2321 | RS Americas |
FUL Cap IP40 Holder 500V 6.3x32 | Rutronik |
Adapter | Micros |
FUL carrier 6.3x32 IP40 | Avnet Abacus |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUL CARRIER 5X20 | TTI Europe |
Where can I find additional details, specifications and documents for a 0031.2321?
Additional datasheets, footprints and schematics for 0031.2321 are listed on our Part Details page. You can also find images and similar parts to 0031.2321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2321 fall under?
The 0031.2321 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.2321 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2321 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2321 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.2321 have stock available?
Authorised distributors including Sager, Future Electronics, RS, Schukat Electronic and RS Americas have stock available or on a lead time for 0031.2321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2321 often in real-time on the comparison pages.
What if I can't find stock of 0031.2321?
You can fill out our help required form which you can use to request a quote for 0031.2321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.