Status: | Unknown |
---|---|
Series: | FUL Series |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.08
|
41
in stock
|
Buy Now | |
Sager
from US$5.90
|
919
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.35
|
698
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
210
in stock
|
Buy Now | |
element14
from US$6.16
|
210
in stock
|
Buy Now | |
Farnell
from US$8.49
|
210
in stock
|
Buy Now | |
SOS electronic
from US$3.80
|
202
in stock
|
Buy Now | |
Schukat Electronic
from US$3.75
|
191
in stock
|
Buy Now | |
RS Americas
from US$8.44
|
112
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
20
in stock
|
Buy Now | |
Rutronik
from US$3.37
|
-
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
TTI Europe
from US$3.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | FUL Series |
Voltage AC | 250V |
Fuse Holder SOCKET FUL 5X20 & | Sager |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 5 X 20MM, PANEL MOUNT | element14 |
Fuse Holder FUL 5x20/6,3x20mm 600V 16A Panel Mount, Faston 6,3, IP40 | SOS electronic |
PC Fuse Holder VDE 5x20/6,3x32 Horizonta | Schukat Electronic |
Fuseholder, 5 x 20mm, 6.3 x 32mm, 16A, 250V, Thermoset, FUL Series | Schurter 0031.2308 | RS Americas |
Hldr | RS |
FUL SOCKET 5X20/6.3X32 IP 40 | Avnet America |
FUL Holder IP40 Quickcon 500V | Rutronik |
FUL Series 5 x 20 mm / 6.3 x 32 mm Quick Connect Panel Mount Fuse Holder | Future Electronics |
Where can I find additional details, specifications and documents for a 0031.2308?
Additional datasheets, footprints and schematics for 0031.2308 are listed on our Part Details page. You can also find images and similar parts to 0031.2308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2308 fall under?
The 0031.2308 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.2308 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2308 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.2308 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0031.2308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2308 often in real-time on the comparison pages.
What if I can't find stock of 0031.2308?
You can fill out our help required form which you can use to request a quote for 0031.2308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.