Status: | Unknown |
---|---|
Series: | FEU Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.99
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
264
in stock
|
Buy Now | |
element14
from US$2.19
|
264
in stock
|
Buy Now | |
RS Americas
from US$3.49
|
136
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | FEU Series |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Fuseholder, Classes I and II, 10A, 250V, Thermoplastic, FEC Series | Schurter 0031.1699 | RS Americas |
0031 Series 20 A 250 V 15 mm Copper Alloy Tin Panel Mount Fuseholder | Future Electronics |
FEU FUSEHOLDER 6.3X32 IP 40 | Avnet America |
Fuse Holder Fuse Holder FEU 6.3X32 | Sager |
Where can I find additional details, specifications and documents for a 0031.1699?
Additional datasheets, footprints and schematics for 0031.1699 are listed on our Part Details page. You can also find images and similar parts to 0031.1699 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1699 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1699 fall under?
The 0031.1699 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1699 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1699 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1699 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1699 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 0031.1699.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1699 often in real-time on the comparison pages.
What if I can't find stock of 0031.1699?
You can fill out our help required form which you can use to request a quote for 0031.1699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.