Status: | Unknown |
---|---|
Series: | FAC Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
400
in stock
|
Buy Now | |
Sager
from US$0.72
|
23,098
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
534
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
74
in stock
|
Buy Now | |
element14
from US$0.76
|
74
in stock
|
Buy Now | |
Farnell
from US$1.03
|
74
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
17
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FAC Series |
---|---|
Body Material | Thermoplastic |
Fuse Current | 20A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Holder Accessories FAC/FAU FUSE CARRIER | Sager |
Adapter | Transfer Multisort Elektronik |
ocket/Fuse Carrier, 6.3 x 32mm, 10A, 250V, Thermoplastic, SFEC Series | Schurter 0031.1666 | RS Americas |
Fuse Carrier | RS |
Fuse Holder, 6.3 X 32Mm, Pcb Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT | element14 |
FEU Carrier 6.3x32 IP40 | Avnet America |
FEU Holder 5x20/6.3x32 straight | Rutronik |
fuses and fuseholders | Future Electronics |
Where can I find additional details, specifications and documents for a 0031.1666?
Additional datasheets, footprints and schematics for 0031.1666 are listed on our Part Details page. You can also find images and similar parts to 0031.1666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1666 fall under?
The 0031.1666 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.1666 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1666 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1666 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS Americas, RS and Newark Electronics have stock available or on a lead time for 0031.1666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1666 often in real-time on the comparison pages.
What if I can't find stock of 0031.1666?
You can fill out our help required form which you can use to request a quote for 0031.1666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.