Status: | Unknown |
---|---|
Series: | FAC FAU FEU Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
9,300
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
3,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
898
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
686
in stock
|
Buy Now | |
element14
from US$0.92
|
401
in stock
|
Buy Now | |
Sager
from US$0.90
|
349
in stock
|
Buy Now | |
Farnell
from US$1.11
|
318
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
83
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
25
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FAC FAU FEU Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cap Slot Knob |
Approval Category | SEV SEMKO UL Recognised VDE |
For Use With | FEU FAU FAC Shock-Safe Fuseholder |
Fuse Current | 10A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Quick Connect |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 500V |
Fuse Carrier, For 5X20 | RS |
FEK CARRIER 5X20 IP 40 | TTI Europe |
Adapter | Transfer Multisort Elektronik |
Schurter Fuse carrier 5 x 20 mm 250V 10A Black Thermoplastic IP40 | Distrelec |
FUSEHOLDER, 5X20MM | element14 |
Fuse Holder Accessories CARRIER FAC/FAU/FEU | Sager |
FEU Cap IP40 Holder 5x20 Slot | Rutronik |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Fuse Carrier/Cap for FEU/FAU/FAC Fuseholders, Slot Knob, 5 x 20mm, FEC Series | Schurter 0031.1663 | RS Americas |
Black 5 x 20 mm Slotted Knob Fuse Holder Cap | Future Electronics |
Where can I find additional details, specifications and documents for a 0031.1663?
Additional datasheets, footprints and schematics for 0031.1663 are listed on our Part Details page. You can also find images and similar parts to 0031.1663 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1663 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1663 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1663 fall under?
The 0031.1663 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.1663 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1663 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1663 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1663 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for 0031.1663.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1663 often in real-time on the comparison pages.
What if I can't find stock of 0031.1663?
You can fill out our help required form which you can use to request a quote for 0031.1663 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.