Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
22,300
in stock
|
Buy Now | |
Sager
from US$0.86
|
6,892
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
723
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
375
in stock
|
Buy Now | |
element14
from US$0.84
|
375
in stock
|
Buy Now | |
Farnell
from US$1.11
|
375
in stock
|
Buy Now | |
Micros
from US$0.93
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet America
-
|
898
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Fuse Holder Cap |
Body Material | Thermoplastic |
For Use With | Schurter Fuse Holders - FEU / FEU (Med) / FAU / FAC Series |
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
FEU CARRIER 6.3X32 IP 40 | TTI Europe |
Fuse Holder Accessories FEU FUSE CARRIER | Sager |
FEU Cap IP40 Holder 6.3x32 Slot | Rutronik |
Adapter | Transfer Multisort Elektronik |
FEU | RS |
Schurter Fuse carrier 6.3 x 32 mm 250V 10A Black Thermoplastic IP40 | Distrelec |
Fuse Holder Cap | Newark Electronics |
FEU carrier 6.3x32 IP 40 | Avnet Abacus |
Black Slotted 6.3 x 32 mm IP40 Cap to Holder | Future Electronics |
Fuse Holder, 10A, Slotted Cap, Panel Mount, FEC Series | Schurter 0031.1661 | RS Americas |
Where can I find additional details, specifications and documents for a 0031.1661?
Additional datasheets, footprints and schematics for 0031.1661 are listed on our Part Details page. You can also find images and similar parts to 0031.1661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1661 fall under?
The 0031.1661 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.1661 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1661 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1661 have stock available?
Authorised distributors including TTI Europe, Sager, Rutronik, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0031.1661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1661 often in real-time on the comparison pages.
What if I can't find stock of 0031.1661?
You can fill out our help required form which you can use to request a quote for 0031.1661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.