Status: | Unknown |
---|---|
Series: | FEC Series |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.21
|
6,262
in stock
|
Buy Now | |
TTI Europe
from US$2.47
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
518
in stock
|
Buy Now | |
Distrelec
from US$2.93
|
381
in stock
|
Buy Now | |
element14
from US$3.29
|
219
in stock
|
Buy Now | |
Farnell
from US$4.30
|
219
in stock
|
Buy Now | |
RS Americas
from US$5.33
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
74
in stock
|
Buy Now | |
Sager
from US$3.18
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,100
in stock
|
Buy Now | |
Rutronik
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now |
Product Range | FEC Series |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cap Slot Knob |
Approval Category | CSA Recognised SEV SEMKO UL Recognised VDE |
For Use With | FEC Series Fuse Holder |
Fuse Current | 10A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Size Metric | 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Quick Connect |
Voltage Rating V DC | 600V |
Voltage Rating VAC | 500V |
Fuseholder | RS |
FEC CARRIER 6.3X32 IP 40 | TTI Europe |
Adapter | Transfer Multisort Elektronik |
Schurter Fuse carrier 6.3 x 32 mm 10MOhm 500V 10A Black Thermoset IP40 | Distrelec |
FUSEHOLDER, 6.3X32MM, PANEL MOUNT | element14 |
Fuseholder, 10A, 250, 500V, FEC, 56.5mm, L x 19mm, Thermoset, FEC Series | Schurter 0031.1613 | RS Americas |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
Fuse Holder Accessories CARRIER FEC SLOT'D REQ CAP FOR FEC HLDR | Sager |
FEC carrier 6.3x32 IP40 | Avnet Abacus |
FEC Cap IP40 Holder 6,3x32 slot | Rutronik |
Where can I find additional details, specifications and documents for a 0031.1613?
Additional datasheets, footprints and schematics for 0031.1613 are listed on our Part Details page. You can also find images and similar parts to 0031.1613 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1613 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1613 fall under?
The 0031.1613 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.1613 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1613 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1613 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1613 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for 0031.1613.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1613 often in real-time on the comparison pages.
What if I can't find stock of 0031.1613?
You can fill out our help required form which you can use to request a quote for 0031.1613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.