Status: | Unknown |
---|---|
Series: | FUS Series |
RoHS: | Unknown |
Prices starting from US$10.02
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 32A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | FUS Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
Fuse Holder, 5X20Mm, 32A, 600V | Newark Electronics |
Shock-Safe Fuseholder, Slotted, 5x20mm, 6.3x0.8mm Quick Solder Terminals | Future Electronics |
FUS FUSEHOLDER 5X20 | Avnet America |
Shock-Safe Fuseholder, 5x20mm Fuse, Slotted, Solder, IP67, FUS Series | Schurter 0031.9160 | RS Americas |
FUSE HOLDER, 5X20MM, 32A, 600V | element14 |
Fuse Holder SLOTTED 5 X 20mm QUICK SOLDER | Sager |
Where can I find additional details, specifications and documents for a 0031.9160?
Additional datasheets, footprints and schematics for 0031.9160 are listed on our Part Details page. You can also find images and similar parts to 0031.9160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.9160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.9160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.9160 fall under?
The 0031.9160 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.9160 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.9160 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.9160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.9160 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 0031.9160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.9160 often in real-time on the comparison pages.
What if I can't find stock of 0031.9160?
You can fill out our help required form which you can use to request a quote for 0031.9160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.