Status: | Unknown |
---|---|
Series: | FUS Series |
RoHS: | Unknown |
Prices starting from US$7.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.90
|
2
in stock
|
Buy Now | |
Rutronik
from US$7.12
|
-
|
Buy Now | |
Newark Electronics
from US$14.70
|
-
|
Buy Now | |
Future Electronics
from US$11.47
|
-
|
Buy Now | |
Avnet America
from US$10.49
|
-
|
Buy Now | |
RS Americas
from US$20.95
|
-
|
Buy Now | |
element14
from US$11.00
|
-
|
Buy Now | |
Sager
from US$10.88
|
-
|
Buy Now | |
Farnell
from US$15.06
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 32A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | FUS Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
FUS,5x20mm,IP67,fingergrip,600VAC,4W | RS |
FUS FUSEHOLDER FINGERGRIP 5X20 | Rutronik |
Fuse Holder, 5X20Mm, 32A, 600V | Newark Electronics |
Shock-Safe Fuseholder, , Fingergrip, for 5x20mm, 3x0.8mm Quick Connect Terminals | Future Electronics |
Fuse Holder 1 Fuse 5mm x 20mm Cartridge 600VAC 600VDC 32A Quick Connect Bulk | Avnet America |
Shock-Safe Fuseholder,5x20mm Fuse, Fingergrip, Quick-Connect 6.3x0.8mm, IP67,FUS | Schurter 0031.9158 | RS Americas |
Fuse Holder FINGERGRIP 5x20mm QUICK CONNECT | Sager |
FUSE HOLDER, 5X20MM, 32A, 600V | Farnell |
Where can I find additional details, specifications and documents for a 0031.9158?
Additional datasheets, footprints and schematics for 0031.9158 are listed on our Part Details page. You can also find images and similar parts to 0031.9158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.9158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.9158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.9158 fall under?
The 0031.9158 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.9158 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.9158 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.9158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.9158 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0031.9158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.9158 often in real-time on the comparison pages.
What if I can't find stock of 0031.9158?
You can fill out our help required form which you can use to request a quote for 0031.9158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.