Status: | Unknown |
---|---|
Series: | FAC Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
1,066
in stock
|
Buy Now | |
Rutronik
from US$0.87
|
9,100
in stock
|
Buy Now | |
Sager
from US$1.64
|
9,011
in stock
|
Buy Now | |
element14
from US$1.64
|
1,363
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
681
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
297
in stock
|
Buy Now | |
RS Americas
from US$2.75
|
200
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/5" x 4/5" 1/4" x 1-1/4" 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Kicked Terminal |
No. of Fuses | 1Fuses |
Product Range | FAC Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA Recognised SEV SEMKO UL Recognised VDE |
External Depth | 47.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
FAC Socket 5x20/6.3x32 kicked | Rutronik |
Fuse Holder SOCKET FAC 5X20 & | Sager |
FUSEHOLDER, VERTICAL PCB MOUNT | element14 |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 6.3 X 32Mm, Pcb Mount | Newark Electronics |
Fuseholder,400VAC,16A, Kckd Solder THT, Vrtcl PCB Mnt, IP40,5x20/6.3x32mm, Cap Reqd | Schurter 0031.3804 | RS Americas |
FAC SOCKET 5X20/6.3X32 | TTI Europe |
5 x 20 / 6.3 x 32 mm Slot Cap (Sold Seperately) Kinked Shock-Safe Fuseholder | Future Electronics |
Where can I find additional details, specifications and documents for a 0031.3804?
Additional datasheets, footprints and schematics for 0031.3804 are listed on our Part Details page. You can also find images and similar parts to 0031.3804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3804 fall under?
The 0031.3804 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.3804 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3804 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.3804 have stock available?
Authorised distributors including Rutronik, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0031.3804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3804 often in real-time on the comparison pages.
What if I can't find stock of 0031.3804?
You can fill out our help required form which you can use to request a quote for 0031.3804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.