Status: | Unknown |
---|---|
Series: | FUA Series |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.56
|
900
in stock
|
Buy Now | |
Micros
from US$7.60
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$6.50
|
-
|
Buy Now | |
Future Electronics
from US$10.43
|
-
|
Buy Now | |
Avnet America
from US$10.38
|
-
|
Buy Now | |
RS Americas
from US$17.25
|
-
|
Buy Now | |
element14
from US$10.75
|
-
|
Buy Now | |
TTI Europe
from US$7.11
|
-
|
Buy Now | |
Sager
from US$10.77
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | FUA Series |
Voltage Rating VAC | 500V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
Approval Category | UL Recognised VDA |
Body Length | 61.1mm |
External Depth | 19mm |
Fuse Size Metric | 6.3mm x 32mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Through Hole |
Fuse Holder, 600 V, 500 V, 30 A, Cartridge Fuse Holder, Through Hole, 1 |Schurter 0031.2570 | Newark Electronics |
Fuse holder | Micros |
FUA FUSEHOLDER 6.3X32 IP 40 | Avnet Abacus |
FUSE Holder 6,3x32 vertical | Rutronik |
FUSE HLDR CARTRIDGE 600V 30A PCB | Future Electronics |
Fuseholder | RS Americas |
FUSEHOLDER, PCB, 6.3X32MM | element14 |
FUA FUSEHOLDER 6.3X32 | TTI Europe |
Fuse Holder FUA FUSEHOLDER 6.3X32 IP 40 | Sager |
Where can I find additional details, specifications and documents for a 0031.2570?
Additional datasheets, footprints and schematics for 0031.2570 are listed on our Part Details page. You can also find images and similar parts to 0031.2570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2570 fall under?
The 0031.2570 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.2570 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2570 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.2570 have stock available?
Authorised distributors including Newark Electronics, Micros, Avnet Abacus, Rutronik and Future Electronics have stock available or on a lead time for 0031.2570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2570 often in real-time on the comparison pages.
What if I can't find stock of 0031.2570?
You can fill out our help required form which you can use to request a quote for 0031.2570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.