Status: | Unknown |
---|---|
Series: | FEU Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
1,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
1,252
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
903
in stock
|
Buy Now | |
element14
from US$1.43
|
903
in stock
|
Buy Now | |
Farnell
from US$1.95
|
903
in stock
|
Buy Now | |
Sager
from US$1.36
|
800
in stock
|
Buy Now | |
Micros
from US$1.28
|
80
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
44
in stock
|
Buy Now | |
RS Americas
from US$2.08
|
19
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | FEU Series |
Voltage Rating VDC | - |
FUSE-hlder | RS |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Fuse Holder FEU FUSE HOLDER w/o cap | Sager |
Schurter Fuse Holder 5 x 20 mm / 6.3 x 32 mm 10MOhm 250V 10A Black Thermoplastic Panel Mount IP40 | Distrelec |
Fuseholder, Panel Mount, Solder, 250VAC, 10A, Shock-Safe, No Cap, FEC Series | Schurter 0031.1673 | RS Americas |
FEU Holder IP40 Solder w/o cap | Rutronik |
FEU Series 10 A 250 V 16.2 mm Clip Copper Alloy Tin Panel Mount Fuse Holder | Future Electronics |
FEU SOCKET 5X20/6.3X32 IP 40 | Avnet America |
Where can I find additional details, specifications and documents for a 0031.1673?
Additional datasheets, footprints and schematics for 0031.1673 are listed on our Part Details page. You can also find images and similar parts to 0031.1673 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1673 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1673 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1673 fall under?
The 0031.1673 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1673 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1673 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1673 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1673 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0031.1673.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1673 often in real-time on the comparison pages.
What if I can't find stock of 0031.1673?
You can fill out our help required form which you can use to request a quote for 0031.1673 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.