Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Antistatic Bag |
---|---|
Length - Imperial | 10" |
Length - Metric | 254mm |
Width - Imperial | 8" |
Width - Metric | 203mm |
Bag Thickness | 75µm |
Bag Colour | Pink |
Seal Type | Resealable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 2s |
Colour | Pink |
ESD Storage Type | Bag |
Enclosure Material | Polyethylene (PE) |
End To End Resistance | 50Mohm |
External Height - Imperial | 10" |
External Height - Metric | 254mm |
External Width - Imperial | 8" |
External Width - Metric | 203mm |
Material | LDPE |
Pack Quantity | 100 |
Surface Resistivity Max | 100000Mohm/sq |
Where can I find additional details, specifications and documents for a 003-0011?
Additional datasheets, footprints and schematics for 003-0011 are listed on our Part Details page. You can also find images and similar parts to 003-0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 003-0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 003-0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 003-0011 fall under?
The 003-0011 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 003-0011 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 003-0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 003-0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 003-0011 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 003-0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 003-0011 often in real-time on the comparison pages.
What if I can't find stock of 003-0011?
You can fill out our help required form which you can use to request a quote for 003-0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.