Status: | Unknown |
---|---|
Series: | Unitronic LiYY Series |
RoHS: | Unknown |
Prices starting from US$1.01
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Wire Gauge | 21AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 16 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.1mm |
Voltage Rating | 500V |
Product Range | Unitronic LiYY Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Wire | Transfer Multisort Elektronik |
LIYY CABLE 5X0,50MM | RS |
Multicore Cable, 5Core, 100M, 21Awg Rohs Compliant: Yes |Lapp Kabel 0028505 | Newark Electronics |
MULTICORE CABLE, 5CORE, 100M, 21AWG | element14 |
Cable, Flexible, UNITRONIC LiYY, 20 AWG/5C, 250V, CE | Lapp Group 0028505 | RS Americas |
Where can I find additional details, specifications and documents for a 0028505?
Additional datasheets, footprints and schematics for 0028505 are listed on our Part Details page. You can also find images and similar parts to 0028505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0028505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0028505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0028505 fall under?
The 0028505 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0028505 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0028505 you can contact the distributor directly for product support, shipping queries etc.
Is the 0028505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0028505 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0028505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0028505 often in real-time on the comparison pages.
What if I can't find stock of 0028505?
You can fill out our help required form which you can use to request a quote for 0028505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.