Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$108.45
|
No stock
|
Buy Now |
Abrasive Colour | Grey |
---|---|
Abrasive Grade | S VFN |
Length | 30ft |
Width | 4" |
Colour | Gray |
Pack Quantity | 3 |
Roll Length | 30ft |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 00270?
Additional datasheets, footprints and schematics for 00270 are listed on our Part Details page. You can also find images and similar parts to 00270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00270 fall under?
The 00270 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Cloth.
Can I view similar or alternative parts?
You can view similar parts to 00270 when available in the Aluminum Oxide Cloth range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00270 you can contact the distributor directly for product support, shipping queries etc.
Is the 00270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00270 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 00270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00270 often in real-time on the comparison pages.
What if I can't find stock of 00270?
You can fill out our help required form which you can use to request a quote for 00270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.