| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Abrasive Colour | Grey |
|---|---|
| Abrasive Grade | Ultra Fine |
| Length | 30ft |
| Width | 4" |
| Colour | Gray |
| Pack Quantity | 3 |
| Roll Length | 30ft |
| RoHS Compliant | NA |
| Clean And Finish Roll, 30Ftx4In, S Ulf | Newark Electronics |
Where can I find additional details, specifications and documents for a 00268?
Additional datasheets, footprints and schematics for 00268 are listed on our Part Details page. You can also find images and similar parts to 00268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00268 fall under?
The 00268 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Cloth.
Can I view similar or alternative parts?
You can view similar parts to 00268 when available in the Aluminum Oxide Cloth range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00268 you can contact the distributor directly for product support, shipping queries etc.
Is the 00268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00268 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 00268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00268 often in real-time on the comparison pages.
What if I can't find stock of 00268?
You can fill out our help required form which you can use to request a quote for 00268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.