Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Transmission Distance | - |
---|---|
Module Interface | - |
Data Rate | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware - Leaf Professional |
Supported Devices | AFT MARC I ATI Apollo ATI CANlab and more |
Type | Leaf Professional |
CAN, USB, LEAF PROFESSIONAL | Farnell |
Can, Lin Module, Usb, Leaf Professional, 1 Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a 00243-2?
Additional datasheets, footprints and schematics for 00243-2 are listed on our Part Details page. You can also find images and similar parts to 00243-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00243-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00243-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00243-2 fall under?
The 00243-2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 00243-2 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00243-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 00243-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00243-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 00243-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00243-2 often in real-time on the comparison pages.
What if I can't find stock of 00243-2?
You can fill out our help required form which you can use to request a quote for 00243-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.