Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
No stock
|
Buy Now |
Supply Voltage | 240V |
---|---|
Power Rating | 75W |
Length | 62mm |
Lamp Base Type | GU10 |
Reflector Dia | 64mm |
Colour Temperature Typ | 2800K |
Product Range | - |
Average Bulb Life | 2500h |
External Diameter | 64mm |
Luminous Intensity Max | 1000cd |
Operating life Time | 2500h |
Supply Voltage V AC | 240V |
LAMP, ES63, GU10, 240V, 75W, 50DEG | Farnell |
Where can I find additional details, specifications and documents for a 0022264?
Additional datasheets, footprints and schematics for 0022264 are listed on our Part Details page. You can also find images and similar parts to 0022264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0022264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0022264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0022264 fall under?
The 0022264 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 0022264 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0022264 you can contact the distributor directly for product support, shipping queries etc.
Is the 0022264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0022264 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0022264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0022264 often in real-time on the comparison pages.
What if I can't find stock of 0022264?
You can fill out our help required form which you can use to request a quote for 0022264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.