Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,260.20
Kit Contents | 63 Pcs of TwinKey Pliers Strippers Diagonal Cutter Plier Wrench Cable Knife Screwdriver & Case |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Flight fit case made of durable polypropylene. Dust and waterproof. Automatic pressure compensating valve. Temperature resistant from -30 °C to + 80 °C. Device for padlock. Document compartment. Bestuckbaren Con-Pearl ® tool boards with 54 tool bags and 94 Tool loops. Lockable bottom tray individually divisible by aluminum separator system. Ergonomic two-component grip. With two easy running rollers. With telescopic handle. Volume: 45 l. load-carrying capacity up to 35 kg.This text is machine translated. | Conrad |
Tool Case "Robust45" Electric | RS |
Kit: general purpose | Transfer Multisort Elektronik |
Electrical Tool Kit, Robust45, 63Pc | Newark Electronics |
ELECTRICAL TOOL KIT, ROBUST45, 63PC | element14 |
Where can I find additional details, specifications and documents for a 00 21 37?
Additional datasheets, footprints and schematics for 00 21 37 are listed on our Part Details page. You can also find images and similar parts to 00 21 37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 37 fall under?
The 00 21 37 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 21 37 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 37 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 37 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 00 21 37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 37 often in real-time on the comparison pages.
What if I can't find stock of 00 21 37?
You can fill out our help required form which you can use to request a quote for 00 21 37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.