Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$227.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$334.39
|
No stock
|
Buy Now | |
Conrad
from US$283.44
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$256.84
|
1
in stock
|
Buy Now | |
RS
from US$345.14
|
-
|
Buy Now | |
Newark Electronics
from US$372.37
|
-
|
Buy Now | |
Rapid Electronics
from US$227.11
|
-
|
Buy Now | |
element14
from US$377.42
|
-
|
Buy Now |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 190mm |
External Width | 470mm |
External Depth | 370mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Load capacity up to 25 kg. Flight fit case made of durable polypropylene. Dust and waterproof. Automatic pressure compensating valve. Temperature resistant from -30 °C to + 80 °C. Document compartment. Tool panels made of dirt-repellent PP sheets with 35 bestuckbaren tool bags. 2 aluminum separators for individual division of the bottom shell. Device for padlock.This text is machine translated. | Conrad |
Suitcase: tool case | Transfer Multisort Elektronik |
KNIPEX 00 21 35 LE Tool Case "Robust23" | RS |
Tool Case, 470 X 370 X 190 Mm, Pp | Newark Electronics |
Knipex 00 21 35 LE Tool Case "Robust" - Empty | Rapid Electronics |
TOOL CASE, ROBUST, POLYPROPYLENE | element14 |
Where can I find additional details, specifications and documents for a 00 21 35 LE?
Additional datasheets, footprints and schematics for 00 21 35 LE are listed on our Part Details page. You can also find images and similar parts to 00 21 35 LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 35 LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 35 LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 35 LE fall under?
The 00 21 35 LE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 00 21 35 LE when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 35 LE you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 35 LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 35 LE have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 00 21 35 LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 35 LE often in real-time on the comparison pages.
What if I can't find stock of 00 21 35 LE?
You can fill out our help required form which you can use to request a quote for 00 21 35 LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.