0021233 Light Bulbs & Tubes by Sylvania Semiconductors

LAMP 95 E27 240V 75W HIGH-SPOT 95

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.59

Distributor Stock
Logo for Farnell
Farnell
from US$8.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.15
-
Buy Now

Specifications

Supply Voltage 240V
Power Rating 75W
Length 91mm
Lamp Base Type E27 / ES
Reflector Dia 97mm
Colour Temperature Typ 2900K
Product Range -
Beam Divergence 30°
External Diameter 95mm
Luminous Intensity Max 2200cd
Operating life Time 3000h
Supply Voltage V AC 240V

Alternative Descriptions

Lamp, Halogen, 240V, 75W, E27 | Newark Electronics
LAMP, 95, E27, 240V, 75W, HIGH-SPOT 95 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0021233?

Additional datasheets, footprints and schematics for 0021233 are listed on our Part Details page. You can also find images and similar parts to 0021233 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0021233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0021233 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0021233 fall under?

The 0021233 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 0021233 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0021233 you can contact the distributor directly for product support, shipping queries etc.

Is the 0021233 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0021233 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 0021233.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0021233 often in real-time on the comparison pages.

What if I can't find stock of 0021233?

You can fill out our help required form which you can use to request a quote for 0021233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay