Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.68
|
No stock
|
Buy Now |
Supply Voltage | 240V |
---|---|
Power Rating | 40W |
Length | 79mm |
Lamp Base Type | E14 / SES |
Reflector Dia | 50mm |
Colour Temperature Typ | 2700K |
Product Range | - |
Beam Divergence | 25° |
External Diameter | 50mm |
Luminous Intensity Max | 950cd |
Operating life Time | 2000h |
Supply Voltage V AC | 240V |
LAMP, 50, E14, 240V, 40W, HIGH-SPOT 50 | Farnell |
Where can I find additional details, specifications and documents for a 0021084?
Additional datasheets, footprints and schematics for 0021084 are listed on our Part Details page. You can also find images and similar parts to 0021084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0021084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0021084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0021084 fall under?
The 0021084 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 0021084 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0021084 you can contact the distributor directly for product support, shipping queries etc.
Is the 0021084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0021084 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0021084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0021084 often in real-time on the comparison pages.
What if I can't find stock of 0021084?
You can fill out our help required form which you can use to request a quote for 0021084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.