Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$113.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$171.34
|
1
in stock
|
Buy Now | |
Conrad
from US$133.86
|
58
in stock
|
Buy Now | |
RS
from US$176.35
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$152.32
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$132.07
|
9
in stock
|
Buy Now | |
element14
from US$229.16
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$207.82
|
-
|
Buy Now | |
Schukat Electronic
from US$113.13
|
-
|
Buy Now |
Carrying Case Material | ABS (Acrylonitrile Butadiene Styrene) |
---|---|
External Height | 200mm |
External Width | 465mm |
External Depth | 410mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
The Knipex 00 21 05 LE Tool case is made of heavy duty ABS material. It has a 3-digit lock and two flip-locks for fixation of the cover to secure your belongs inside and make sure you dont loose your valuables on the road. It has a strong, ergonomic handle and metal hinges for the shoulder strap which is included in delivery. The lid holder has the laters hinge-joint mechanism. Inside you can find a document compartment in the cover and a removable tool board in the lid with nine push-in compartments and an elastic loop on the lid side | Conrad |
KNIPEX 00 21 05 LE Tool Case "Basic" emp | RS |
Knipex 00 21 05 LE Tool Case "Basic" - Empty | Rapid Electronics |
Suitcase: tool case | Transfer Multisort Elektronik |
TOOL CASE, 410 X 465 X 200MM, ABS | element14 |
Tool Case, Abs, 410 X 465 X 200Mm | Newark Electronics |
Tool Box ''Basic'' empty | Schukat Electronic |
Where can I find additional details, specifications and documents for a 00 21 05 LE?
Additional datasheets, footprints and schematics for 00 21 05 LE are listed on our Part Details page. You can also find images and similar parts to 00 21 05 LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 05 LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 05 LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 05 LE fall under?
The 00 21 05 LE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 00 21 05 LE when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 05 LE you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 05 LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 05 LE have stock available?
Authorised distributors including Conrad, RS, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 00 21 05 LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 05 LE often in real-time on the comparison pages.
What if I can't find stock of 00 21 05 LE?
You can fill out our help required form which you can use to request a quote for 00 21 05 LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.