Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.08
|
284
in stock
|
Buy Now | |
Conrad
from US$64.35
|
112
in stock
|
Buy Now | |
element14
from US$92.60
|
12
in stock
|
Buy Now | |
Farnell
from US$78.77
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$72.40
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$60.43
|
3
in stock
|
Buy Now | |
Distrelec
from US$69.08
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$52.26
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$75.90
|
-
|
Buy Now | |
Avnet America
from US$64.54
|
-
|
Buy Now |
Kit Contents | Knipex 0302180 Combination Plier 2612200 Cutting Plier 7002160 Diagonal Cutter |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 35mm |
External Width | 195mm |
Kit Contents Descriptive | Combination Plier 180mm Snipe Nose Plier 200mm Diagonal Cutter 160mm |
Length | 290mm |
ASSEMBLY PACK | RS |
The complete set from Knipex for almost all applications. | Conrad |
TOOL KIT, PLIER SET | element14 |
Knipex 00 20 11 Assembley Set - 3 Piece | Rapid Electronics |
Kit: pliers | Transfer Multisort Elektronik |
Knipex Set of Assembly Pliers, 3pcs | Distrelec |
Tool Set Pliers 3 pcs | Schukat Electronic |
Set, Plier, 3Pc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Wet Location 100W Fluorescent Tube Light with 4 Lamps Type 16/3 SOOW Cord 7.62m | Avnet America |
Where can I find additional details, specifications and documents for a 002011?
Additional datasheets, footprints and schematics for 002011 are listed on our Part Details page. You can also find images and similar parts to 002011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 002011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 002011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 002011 fall under?
The 002011 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 002011 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 002011 you can contact the distributor directly for product support, shipping queries etc.
Is the 002011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 002011 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Rapid Electronics have stock available or on a lead time for 002011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 002011 often in real-time on the comparison pages.
What if I can't find stock of 002011?
You can fill out our help required form which you can use to request a quote for 002011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.