Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.24
|
249
in stock
|
Buy Now | |
Conrad
from US$92.10
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$96.89
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.20
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$72.65
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$106.77
|
-
|
Buy Now | |
element14
from US$138.43
|
-
|
Buy Now | |
Distrelec
from US$96.28
|
-
|
Buy Now | |
Farnell
from US$109.52
|
-
|
Buy Now |
Kit Contents | KNIPEX Cobra Hightech Water Pump Pliers with 180mm 250mm 300mm Lengths |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Water Pump Plier Set Cobra | RS |
Tools in a plastic deep-drawn tray with transparent lidAttractive sales packaging with Euro standard perforationDimensions (W x H x D): 170 x 370 x 40 mmMaterial: sturdy cardboard packaging, printedPliers grey atramentized, handles with non-slip plastic coating | Conrad |
Knipex 00 20 09 V02 Cobra Set - 3 Piece | Rapid Electronics |
Kit: pliers | Transfer Multisort Elektronik |
Tool Set Water-Pump Cobra 3 pcs | Schukat Electronic |
Tool Kit, Pliers, Cobra, 3Pc | Newark Electronics |
TOOL KIT, PLIERS, COBRA, 3PC | element14 |
Knipex Water Pump Pliers Set, 3pcs | Distrelec |
Where can I find additional details, specifications and documents for a 00 20 09 V02?
Additional datasheets, footprints and schematics for 00 20 09 V02 are listed on our Part Details page. You can also find images and similar parts to 00 20 09 V02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 09 V02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 09 V02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 09 V02 fall under?
The 00 20 09 V02 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 20 09 V02 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 09 V02 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 09 V02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 09 V02 have stock available?
Authorised distributors including RS, Conrad, Rapid Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 00 20 09 V02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 09 V02 often in real-time on the comparison pages.
What if I can't find stock of 00 20 09 V02?
You can fill out our help required form which you can use to request a quote for 00 20 09 V02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.